Status: | Unknown |
---|---|
Series: | WSL |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
1,295
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
102,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
90,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
90,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
26,000
in stock
|
Buy Now | |
element14
from US$0.27
|
6,138
in stock
|
Buy Now | |
Farnell
from US$0.29
|
6,138
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,861
in stock
|
Buy Now | |
Micros
from US$0.16
|
1,360
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSL |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Product Sheet |
Instructional Guide |
Capabilities Brochure |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
.025 OHM 1W 1% | TTI Europe |
Resistance:0.025Ohm | Newark Electronics |
SMD Chip Resistor, 25 MOhm, ± 1%, 1 W, 2512 [6332 Metric], Metal Strip, Power | Avnet America |
WSL Series 2512 1 W 0.025 Ohm ▒1% ▒75 ppm/░C SMT Power Metal Strip« Resistor | Future Electronics |
CURRENT SENSE RES, 0R025, 1%, 1 W, 2512 | element14 |
Resistor: power metal | Transfer Multisort Elektronik |
Thick film chip resistor | Micros |
WSL2512 SMD Resistor,1W,1%,R025 | RS |
SMD Chip Resistor, 25 MOhm, � 1%, 1 W, 2512 [6332 Metric], Metal Strip, Power | Avnet Abacus |
LO2512 0,025R 1% 1W TK75 | Rutronik |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a WSL2512R0250FEA?
Additional datasheets, footprints and schematics for WSL2512R0250FEA are listed on our Part Details page. You can also find images and similar parts to WSL2512R0250FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL2512R0250FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL2512R0250FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSL2512R0250FEA fall under?
The WSL2512R0250FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSL2512R0250FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL2512R0250FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSL2512R0250FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSL2512R0250FEA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Future Electronics and element14 have stock available or on a lead time for WSL2512R0250FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL2512R0250FEA often in real-time on the comparison pages.
What if I can't find stock of WSL2512R0250FEA?
You can fill out our help required form which you can use to request a quote for WSL2512R0250FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.