Status: | Unknown |
---|---|
Series: | WSL...18 High Power |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
533
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
20,000
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
4,000
in stock
|
Buy Now | |
element14
from US$0.49
|
533
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSL...18 High Power |
General Information |
---|
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Product Sheet |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Metal,strip,2512,0.012 Ohm,1%,1W,75Ppm,smd,tr Rohs Compliant: Yes |Vishay WSL2512R0120FEA18 | Newark Electronics |
SMD Chip Resistor, 12 MOhm, ± 1%, 2 W, 2512 [6332 Metric], Metal Strip, High Power | Avnet America |
.012 OHM 2W 1% HIGH POWER | TTI Europe |
WSL-2512-18 .012 1% EA E3 | Future Electronics |
RES, METAL STRIP, 0.012OHM, 1%, 2512 | element14 |
SMD Chip Resistor, 12 MOhm, � 1%, 2 W, 2512 [6332 Metric], Metal Strip, High Power | Avnet Abacus |
Current Sense, Resistor, WSL-2512-18.0121%EAe3 | Vishay Dale WSL2512R0120FEA18 | RS Americas |
Where can I find additional details, specifications and documents for a WSL2512R0120FEA18?
Additional datasheets, footprints and schematics for WSL2512R0120FEA18 are listed on our Part Details page. You can also find images and similar parts to WSL2512R0120FEA18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL2512R0120FEA18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL2512R0120FEA18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSL2512R0120FEA18 fall under?
The WSL2512R0120FEA18 is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSL2512R0120FEA18 when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL2512R0120FEA18 you can contact the distributor directly for product support, shipping queries etc.
Is the WSL2512R0120FEA18 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSL2512R0120FEA18 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Future Electronics and element14 have stock available or on a lead time for WSL2512R0120FEA18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL2512R0120FEA18 often in real-time on the comparison pages.
What if I can't find stock of WSL2512R0120FEA18?
You can fill out our help required form which you can use to request a quote for WSL2512R0120FEA18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.