Status: | Unknown |
---|---|
Series: | WSL |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
47
in stock
|
Buy Now | |
element14
from US$0.26
|
3,067
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
47
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSL |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Product Sheet |
Instructional Guide |
Capabilities Brochure |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
CURRENT SENSE RES, 0R3, 1%, 500 MW, 2010 | element14 |
Fixed Resistor Metal Strip | Rapid Electronics |
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.3 Ohm, 500 Mw, - 1%, 380 Mv Rohs Compliant: Yes |Vishay WSL2010R3000FEB | Newark Electronics |
Current Sense, Resistor, WSL-2010.31%EBe3 | Vishay Dale WSL2010R3000FEB | RS Americas |
SMD Chip Resistor, 300 MOhm, � 1%, 500 mW, 2010 [5025 Metric], Metal Strip, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSL2010R3000FEB?
Additional datasheets, footprints and schematics for WSL2010R3000FEB are listed on our Part Details page. You can also find images and similar parts to WSL2010R3000FEB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL2010R3000FEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL2010R3000FEB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSL2010R3000FEB fall under?
The WSL2010R3000FEB is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSL2010R3000FEB when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL2010R3000FEB you can contact the distributor directly for product support, shipping queries etc.
Is the WSL2010R3000FEB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSL2010R3000FEB have stock available?
Authorised distributors including element14, Rapid Electronics, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for WSL2010R3000FEB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL2010R3000FEB often in real-time on the comparison pages.
What if I can't find stock of WSL2010R3000FEB?
You can fill out our help required form which you can use to request a quote for WSL2010R3000FEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.