Status: | Unknown |
---|---|
Series: | WSL |
RoHS: | Compliant |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSL |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Product Sheet |
Instructional Guide |
Capabilities Brochure |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.022 Ohm, 500 Mw, - 1% Rohs Compliant: Yes |Vishay WSL2010R0220FEK | Newark Electronics |
Resistance:0.022ohm | element14 |
CURRENT SENSE RES, 0R022, 1%, 500 MW | Farnell |
SMD Chip Resistor, 22 MOhm, ± 1%, 500 mW, 2010 [5025 Metric], Metal Strip, Power | Avnet America |
Resistors, Current Sense, Pwr Rtg 0.5W,0.022 Ohm,1% Tol, Lead-Free, Bulk | Vishay Dale WSL2010R0220FEK | RS Americas |
SMD Chip Resistor, 22 MOhm, � 1%, 500 mW, 2010 [5025 Metric], Metal Strip, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSL2010R0220FEK?
Additional datasheets, footprints and schematics for WSL2010R0220FEK are listed on our Part Details page. You can also find images and similar parts to WSL2010R0220FEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL2010R0220FEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL2010R0220FEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL2010R0220FEK you can contact the distributor directly for product support, shipping queries etc.
Is the WSL2010R0220FEK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSL2010R0220FEK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for WSL2010R0220FEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL2010R0220FEK often in real-time on the comparison pages.
What if I can't find stock of WSL2010R0220FEK?
You can fill out our help required form which you can use to request a quote for WSL2010R0220FEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.