Status: | Unknown |
---|---|
Series: | WSL...18 High Power |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
113
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
20,000
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
3,380
in stock
|
Buy Now | |
element14
from US$0.49
|
2,091
in stock
|
Buy Now | |
Farnell
from US$0.79
|
2,091
in stock
|
Buy Now | |
Rutronik
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSL...18 High Power |
General Information |
---|
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Product Sheet |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
WSL-HP Series 2010 1 W 0.02 Ohm ▒1% ▒75 ppm/░C SMT Power Metal Strip« Resistor | Future Electronics |
.02 OHM 1W 1% HIGH POWER | TTI Europe |
Res Metal Strp 2010 20M Ohm 1% 1/2W 75Ppm/ C Smd Rohs Compliant: Yes |Vishay WSL2010R0200FEA18 | Newark Electronics |
SMD Chip Resistor, 20 MOhm, ± 1%, 1 W, 2010 [5025 Metric], Metal Strip, High Power | Avnet America |
METAL STRIP RESISTOR, 0.02OHM, 1%, 2010 | element14 |
WSL2010 SMD Resistor, HP, 1W, 1%, R020 | RS |
HP2010 0,02R 1% 1W TK75 HIGHPOWER | Rutronik |
Metal Strip Low Ohmic Smnt Resistor 2010 Case 20mOhm +/-1% 1W +/-75ppm/degC | Vishay Dale WSL2010R0200FEA18 | RS Americas |
SMD Chip Resistor, 20 MOhm, � 1%, 1 W, 2010 [5025 Metric], Metal Strip, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSL2010R0200FEA18?
Additional datasheets, footprints and schematics for WSL2010R0200FEA18 are listed on our Part Details page. You can also find images and similar parts to WSL2010R0200FEA18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL2010R0200FEA18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL2010R0200FEA18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSL2010R0200FEA18 fall under?
The WSL2010R0200FEA18 is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSL2010R0200FEA18 when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL2010R0200FEA18 you can contact the distributor directly for product support, shipping queries etc.
Is the WSL2010R0200FEA18 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSL2010R0200FEA18 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and Chip One Stop have stock available or on a lead time for WSL2010R0200FEA18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL2010R0200FEA18 often in real-time on the comparison pages.
What if I can't find stock of WSL2010R0200FEA18?
You can fill out our help required form which you can use to request a quote for WSL2010R0200FEA18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.