Status: | Unknown |
---|---|
Series: | WSL |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.49
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
16,000
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
780
in stock
|
Buy Now | |
RS Americas
from US$1.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSL |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Product Sheet |
Instructional Guide |
Capabilities Brochure |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
WSL Series 2010 0.5 W 0.005 Ohm ▒1% ▒110 ppm/░C SMT Power Metal Strip« Resistor | Future Electronics |
Res Metal Strp 2010 5M Ohm 1% 1/2W 110Ppm/ C Smd Embossed Rohs Compliant: Yes |Vishay WSL20105L000FEA | Newark Electronics |
SMD Chip Resistor, 5 MOhm, ± 1%, 500 mW, 2010 [5025 Metric], Metal Strip, Power | Avnet America |
.005 OHM .5W 1% | TTI Europe |
Resistors, Current Sense, Pwr Rtg 0.5 W,0.005 Ohms,1% Tol, Lead-Free, Tape/Reel | Vishay Dale WSL20105L000FEA | RS Americas |
SMD Chip Resistor, 5 MOhm, � 1%, 500 mW, 2010 [5025 Metric], Metal Strip, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSL20105L000FEA?
Additional datasheets, footprints and schematics for WSL20105L000FEA are listed on our Part Details page. You can also find images and similar parts to WSL20105L000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL20105L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL20105L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSL20105L000FEA fall under?
The WSL20105L000FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSL20105L000FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL20105L000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSL20105L000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSL20105L000FEA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and Chip One Stop have stock available or on a lead time for WSL20105L000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL20105L000FEA often in real-time on the comparison pages.
What if I can't find stock of WSL20105L000FEA?
You can fill out our help required form which you can use to request a quote for WSL20105L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.