Status: | Unknown |
---|---|
Series: | WSL |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
51,565
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
76,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
51,565
in stock
|
Buy Now | |
element14
from US$0.21
|
51,565
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
28,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSL |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Product Sheet |
Instructional Guide |
Capabilities Brochure |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
.2 OHM .25W 1% | TTI Europe |
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.2 Ohm, 250 Mw, - 1%, 220 Mv Rohs Compliant: Yes |Vishay WSL1206R2000FEA | Newark Electronics |
CURRENT SENSE RES, 0R2, 1%, 250 MW, 1206 | element14 |
WSL Series 200 mOhms ▒1% 0.25 W 1206 (3216 Metric) Power Metal Strip« Resistor | Future Electronics |
SMD Chip Resistor, 200 MOhm, � 1%, 250 mW, 1206 [3216 Metric], Metal Strip, Power | Avnet Abacus |
LO1206 0,2R 1% 0,25W TK75 | Rutronik |
SMD Chip Resistor, 200 MOhm, ± 1%, 250 mW, 1206 [3216 Metric], Metal Strip, Power | Avnet America |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a WSL1206R2000FEA?
Additional datasheets, footprints and schematics for WSL1206R2000FEA are listed on our Part Details page. You can also find images and similar parts to WSL1206R2000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL1206R2000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL1206R2000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSL1206R2000FEA fall under?
The WSL1206R2000FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSL1206R2000FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL1206R2000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSL1206R2000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSL1206R2000FEA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for WSL1206R2000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL1206R2000FEA often in real-time on the comparison pages.
What if I can't find stock of WSL1206R2000FEA?
You can fill out our help required form which you can use to request a quote for WSL1206R2000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.