Status: | Unknown |
---|---|
Series: | WSL |
RoHS: | Compliant |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSL |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Product Sheet |
Instructional Guide |
Capabilities Brochure |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
.007 OHM .25W 1% | TTI Europe |
Res Metal Strp 1206 7M Ohm 1% 1/4W 75Ppm/ C Smd Rohs Compliant: Yes |Vishay WSL12067L000FEA | Newark Electronics |
WSL Series 1206 0.25 W 0.007 Ohm ▒1 % ▒75 ppm/░C SMT Power Metal Strip Resistor | Future Electronics |
SMD Chip Resistor, 7 MOhm, ± 1%, 250 mW, 1206 [3216 Metric], Metal Strip, Power | Avnet America |
Resistors, Current Sense, Pwr Rtg 0.25 W,0.007 Ohms,1% Tol, Lead-Free, Tape/Reel | Vishay Dale WSL12067L000FEA | RS Americas |
SMD Chip Resistor, 7 MOhm, � 1%, 250 mW, 1206 [3216 Metric], Metal Strip, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSL12067L000FEA?
Additional datasheets, footprints and schematics for WSL12067L000FEA are listed on our Part Details page. You can also find images and similar parts to WSL12067L000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL12067L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL12067L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSL12067L000FEA fall under?
The WSL12067L000FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSL12067L000FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL12067L000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSL12067L000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSL12067L000FEA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for WSL12067L000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL12067L000FEA often in real-time on the comparison pages.
What if I can't find stock of WSL12067L000FEA?
You can fill out our help required form which you can use to request a quote for WSL12067L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.