Status: | Unknown |
---|---|
Series: | WSL |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
9,835
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
41,303
in stock
|
Buy Now | |
element14
from US$0.36
|
41,303
in stock
|
Buy Now | |
Farnell
from US$0.35
|
41,303
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
32,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
12,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.48
|
2,450
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSL |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Product Sheet |
Instructional Guide |
Capabilities Brochure |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Res, 0R, 1206, Metal Strip | Newark Electronics |
RES, 0R, 1206, METAL STRIP | element14 |
Zero Ohm Resistor, Jumper, 1206 [3216 Metric], Metal Strip, 250 mW, 65 A, Surface Mount | Avnet America |
WSL Series 1206 0.25 W 0 Ohm Surface Mount Power Metal Strip Resistor | Future Electronics |
WSL1206 Surface Mount Resistor, 0R0 | RS |
SMD Resistor 1206 0,25W 1% R0 Taped | Schukat Electronic |
WSL Series Metal Strip Low Ohmic Surface Mount Resistor 1206 Case 0Ohms 1% 0.25W | Vishay Dale WSL120600000ZEA9 | RS Americas |
ZERO OHM JUMPER | TTI Europe |
Where can I find additional details, specifications and documents for a WSL120600000ZEA9?
Additional datasheets, footprints and schematics for WSL120600000ZEA9 are listed on our Part Details page. You can also find images and similar parts to WSL120600000ZEA9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL120600000ZEA9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL120600000ZEA9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSL120600000ZEA9 fall under?
The WSL120600000ZEA9 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSL120600000ZEA9 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL120600000ZEA9 you can contact the distributor directly for product support, shipping queries etc.
Is the WSL120600000ZEA9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSL120600000ZEA9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for WSL120600000ZEA9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL120600000ZEA9 often in real-time on the comparison pages.
What if I can't find stock of WSL120600000ZEA9?
You can fill out our help required form which you can use to request a quote for WSL120600000ZEA9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.