Status: | Unknown |
---|---|
Series: | WSL, Wide Terminal |
RoHS: | Compliant |
Wide side terminal construction that yields high power to foot print size ratio (2 W in 1020 and 1 W in 0612 package) |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces low resistance values (down to 0.00075 Ω) |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSL, Wide Terminal |
General Information |
---|
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Tradeshow Brochure |
Instructional Guide |
Capabilities Brochure |
Product Overview |
Product Sheet |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
SMD Chip Resistor, 6 MOhm, ± 1%, 2 W, 1020 [2550 Metric], Metal Strip, Power | Avnet America |
Resistors, Current Sense, Pwr Rtg 2W,0.006 Ohms,1% Tol, Lead-Free, Tape/Reel | Vishay Dale WSL10206L000FEA | RS Americas |
.006 OHM 2W 1% | TTI Europe |
CURRENT SENSE RES, 0R006, 1%, 2 W, 1020 | Farnell |
Where can I find additional details, specifications and documents for a WSL10206L000FEA?
Additional datasheets, footprints and schematics for WSL10206L000FEA are listed on our Part Details page. You can also find images and similar parts to WSL10206L000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL10206L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL10206L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL10206L000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSL10206L000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSL10206L000FEA have stock available?
Authorised distributors including Avnet America, RS Americas, element14, TTI Europe and Farnell have stock available or on a lead time for WSL10206L000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL10206L000FEA often in real-time on the comparison pages.
What if I can't find stock of WSL10206L000FEA?
You can fill out our help required form which you can use to request a quote for WSL10206L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.