Status: | Unknown |
---|---|
Series: | WSL |
RoHS: | Compliant |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Sulfur resistance by construction that is unaffected by high sulfur environments |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSL |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Product Sheet |
Instructional Guide |
Capabilities Brochure |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Metal Strip Resistor, 0.08Ohm, 1%, 0603 | Newark Electronics |
SMD Chip Resistor, 80 MOhm, ± 1%, 100 mW, 0603 [1608 Metric], Metal Strip, Power | Avnet America |
Resistors, Current Sense, Pwr Rtg 0.1 W,0.08 Ohms,1% Tol, Lead-Free, Tape/Reel | Vishay Dale WSL0603R0800FEA | RS Americas |
SMD Chip Resistor, 80 MOhm, � 1%, 100 mW, 0603 [1608 Metric], Metal Strip, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSL0603R0800FEA?
Additional datasheets, footprints and schematics for WSL0603R0800FEA are listed on our Part Details page. You can also find images and similar parts to WSL0603R0800FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSL0603R0800FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSL0603R0800FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSL0603R0800FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSL0603R0800FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSL0603R0800FEA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for WSL0603R0800FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSL0603R0800FEA often in real-time on the comparison pages.
What if I can't find stock of WSL0603R0800FEA?
You can fill out our help required form which you can use to request a quote for WSL0603R0800FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.