Status: | Unknown |
---|---|
Series: | WSK2512 |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
2,820
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
2,820
in stock
|
Buy Now | |
element14
from US$0.68
|
2,820
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
2,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.92
|
640
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
TTI Europe
from US$0.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
4-terminal design allows for 1 % tolerance down to 0.0005 Ω and 0.5 % tolerance down to 0.001 Ω |
All welded construction of the Power Metal Strip® resistors are ideal for all types of current sensing, voltage division, and pulse applications |
Proprietary processing technique produces extremely low resistance values (down to 0.0005 Ω) |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSK2512 |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Ordering Info |
---|
Decade Table |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Tradeshow Brochure |
Instructional Guide |
Capabilities Brochure |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Smd Current Sense Resistors, Power Metal Strip- , Aec-Q200 Wsk Series, 0.002 Ohm, 1 W, - 1%, 40 Mv Rohs Compliant: Yes |Vishay WSK25122L000FEA | Newark Electronics |
CURRENT SENSE RES, 0R002, 1%, 1 W, 2512 | element14 |
WSK Series 2512 1 W 0.002 Ohm ▒1 % ▒250 ppm/░C Power Metal Strip« Resistor | Future Electronics |
SMD Resistor 2512 1W 1% 2L00 Taped | Schukat Electronic |
SMD Chip Resistor, 2 MOhm, ± 1%, 1 W, 2512 [6332 Metric], Metal Strip, Power | Avnet America |
.002 OHM 1W 1% | TTI Europe |
SMD Chip Resistor, 2 MOhm, � 1%, 1 W, 2512 [6332 Metric], Metal Strip, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSK25122L000FEA?
Additional datasheets, footprints and schematics for WSK25122L000FEA are listed on our Part Details page. You can also find images and similar parts to WSK25122L000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSK25122L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSK25122L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSK25122L000FEA fall under?
The WSK25122L000FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSK25122L000FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSK25122L000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSK25122L000FEA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSK25122L000FEA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Schukat Electronic have stock available or on a lead time for WSK25122L000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSK25122L000FEA often in real-time on the comparison pages.
What if I can't find stock of WSK25122L000FEA?
You can fill out our help required form which you can use to request a quote for WSK25122L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.