WSK06122L000FEA Resistors by Vishay Intertechnology

CURRENT SENSE RES 0R002 1% 1 W 0612

Status: Unknown
Series: WSK0612 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
No stock
Buy Now
Logo for element14
element14
from US$0.30
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 0.002ohm
Product Range WSK0612 Series
Resistor Case Style 0612 [1632 Metric]
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Element Material Metal Strip
Temperature Coefficient 0ppm/°C to -225ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CURRENT SENSE RES, 0R002, 1%, 1 W, 0612 | element14
SMD Chip Resistor, 2 MOhm, � 1%, 1 W, 0612 [1632 Metric], Metal Strip, High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WSK06122L000FEA?

Additional datasheets, footprints and schematics for WSK06122L000FEA are listed on our Part Details page. You can also find images and similar parts to WSK06122L000FEA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WSK06122L000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSK06122L000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WSK06122L000FEA fall under?

The WSK06122L000FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to WSK06122L000FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WSK06122L000FEA you can contact the distributor directly for product support, shipping queries etc.

Is the WSK06122L000FEA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WSK06122L000FEA have stock available?

Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for WSK06122L000FEA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WSK06122L000FEA often in real-time on the comparison pages.

What if I can't find stock of WSK06122L000FEA?

You can fill out our help required form which you can use to request a quote for WSK06122L000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay