Status: | Unknown |
---|---|
Series: | WSHP2818 |
RoHS: | Compliant |
Improved thermal management incorporated into design |
All welded construction of the Power Metal Strip resistors are ideal for all types of current sensing, voltage division, and pulse applications |
Proprietary processing technique produces extremely low resistance values |
Application Notes |
---|
Application Note |
Datasheet |
---|
WSHP2818 |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Tradeshow Brochure |
Instructional Guide |
Capabilities Brochure |
Product Overview |
Fast Track |
Capabilities |
Selector Guide |
Product Sheet |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
Infographic - WSK1216, WSLF2512, WSHP2818 |
Did you Know - WSHP2818 / WSK1216 / WSLF2512 |
Did you Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Current Sense Res, 0R02, 1%, 10 W, 2818 | Newark Electronics |
CURRENT SENSE RES, 0R02, 1%, 10 W, 2818 | element14 |
Where can I find additional details, specifications and documents for a WSHP2818R0200FEB?
Additional datasheets, footprints and schematics for WSHP2818R0200FEB are listed on our Part Details page. You can also find images and similar parts to WSHP2818R0200FEB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSHP2818R0200FEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSHP2818R0200FEB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSHP2818R0200FEB fall under?
The WSHP2818R0200FEB is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSHP2818R0200FEB when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSHP2818R0200FEB you can contact the distributor directly for product support, shipping queries etc.
Is the WSHP2818R0200FEB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSHP2818R0200FEB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WSHP2818R0200FEB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSHP2818R0200FEB often in real-time on the comparison pages.
What if I can't find stock of WSHP2818R0200FEB?
You can fill out our help required form which you can use to request a quote for WSHP2818R0200FEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.