Status: | Unknown |
---|---|
Series: | WSHM2818 |
RoHS: | Compliant |
Improved thermal management incorporated into design |
All welded construction of the Power Metal Strip resistors are ideal for all types of current sensing, voltage division, and pulse applications |
Proprietary processing technique produces extremely low resistance values |
Application Notes |
---|
Application Note |
ì‘용 ì •ë³´ |
åºâ€Ã§â€Â¨Ã¨Â¯Â´Ã¦ËœÅ½ |
Datasheet |
---|
WSHM2818 |
General Information |
---|
General Information |
Surface Mount Soldering |
Markings |
---|
Product Marking |
Packaging Information |
---|
Wirewound / Power Metal Strip® Surface Mount Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Capabilities Brochure |
Tradeshow Brochure |
Product Overview |
Product Sheet |
Fast Track |
Capabilities |
Selector Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Checklist |
Infographic |
Did you Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Molded 5W Surface Mount Power Metal Strip« Resistor in a Compact 2818 Package | Future Electronics |
CURRENT SENSE RES, 1000 µOHM, 1%, 7 W | Farnell |
SMD Chip Resistor, 1 MOhm, ± 1%, 7 W, 2818 [7146 Metric], Metal Strip, High Power | Avnet America |
SMD Chip Resistor, 1 MOhm, � 1%, 7 W, 2818 [7146 Metric], Metal Strip, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSHM28181L000FEB?
Additional datasheets, footprints and schematics for WSHM28181L000FEB are listed on our Part Details page. You can also find images and similar parts to WSHM28181L000FEB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSHM28181L000FEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSHM28181L000FEB price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSHM28181L000FEB you can contact the distributor directly for product support, shipping queries etc.
Is the WSHM28181L000FEB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSHM28181L000FEB have stock available?
Authorised distributors including Future Electronics, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for WSHM28181L000FEB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSHM28181L000FEB often in real-time on the comparison pages.
What if I can't find stock of WSHM28181L000FEB?
You can fill out our help required form which you can use to request a quote for WSHM28181L000FEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.