Status: | Unknown |
---|---|
Series: | AEC-Q200 WSH2818 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | AEC-Q200 WSH2818 Series |
---|---|
Resistance | 0.05ohm |
Power Rating | 5W |
Resistance Tolerance | 1% |
Resistor Case Style | 2818 ^7146 Metric] |
Packaging | Cut Tape |
Resistor Element Type | Metal Strip |
Resistor, 2818, R05, 5W, 1% | Newark Electronics |
Where can I find additional details, specifications and documents for a WSH2818R0500FEA?
Additional datasheets, footprints and schematics for WSH2818R0500FEA are listed on our Part Details page. You can also find images and similar parts to WSH2818R0500FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSH2818R0500FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSH2818R0500FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSH2818R0500FEA fall under?
The WSH2818R0500FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSH2818R0500FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSH2818R0500FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSH2818R0500FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSH2818R0500FEA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WSH2818R0500FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSH2818R0500FEA often in real-time on the comparison pages.
What if I can't find stock of WSH2818R0500FEA?
You can fill out our help required form which you can use to request a quote for WSH2818R0500FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.