Status: | Unknown |
---|---|
Series: | W12-3 Series |
RoHS: | Compliant |
Sensing Range Max | 20m |
---|---|
Sensing Method | Through Beam |
Sensor Output | PNP |
Product Range | W12-3 Series |
Connection Method | M12 Connector |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
SVHC | No |
RoHS Compliant | Yes |
Sick Through-Beam Optical Sensor PNP 20m 330us 30V 100mA IP66 / IP67 / IP69K W12-3 | Distrelec |
Photoelectric Sensor, 20M, 30Vdc | Newark Electronics |
Photoelectric Sensor, Through-Beam, 15 m, Red, 640 nm, PNP, M12, 4-Pin Male Conn | SICK WSE12-3P2431 | RS Americas |
Where can I find additional details, specifications and documents for a WSE12-3P2431?
Additional datasheets, footprints and schematics for WSE12-3P2431 are listed on our Part Details page. You can also find images and similar parts to WSE12-3P2431 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSE12-3P2431 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSE12-3P2431 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSE12-3P2431 fall under?
The WSE12-3P2431 is listed under Sensors & Transducers > Sensors > Light Sensors > Distance Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to WSE12-3P2431 when available in the Distance Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSE12-3P2431 you can contact the distributor directly for product support, shipping queries etc.
Is the WSE12-3P2431 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WSE12-3P2431 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for WSE12-3P2431.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSE12-3P2431 often in real-time on the comparison pages.
What if I can't find stock of WSE12-3P2431?
You can fill out our help required form which you can use to request a quote for WSE12-3P2431 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.