WSC452750R00FEA Resistors by Vishay Intertechnology

RES WIREWOUND 50R 1% 2W 4527 REEL

Status: Unknown
Series: WSC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.79
1,074
in stock
Buy Now
Logo for element14
element14
from US$0.79
1,379
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.32
1,200
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.68
1,200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.68
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistor Case Style 4527 ^11470 Metric]
Resistance 50ohm
Product Range WSC Series
Voltage Rating 10V
Resistor Element Type Wirewound
Power Rating 2W
Resistance Tolerance ± 1%

Alternative Descriptions

RES, 50R, 1%, 2W, 4527, WIREWOUND | element14
Res, Wirewound, 50R, 1%, 2W, 4527 | Newark Electronics
WSC Series 4527 2 W 50 Ohm â–’1% â–’20 ppm/â–‘C Precision Power Wirewound Resistor | Future Electronics
SMD Chip Resistor, 50 Ohm, ± 1%, 2 W, 4527 [11470 Metric], Wirewound, Precision Power | Avnet America
SMD Chip Resistor, 50 Ohm, � 1%, 2 W, 4527 [11470 Metric], Wirewound, Precision Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WSC452750R00FEA?

Additional datasheets, footprints and schematics for WSC452750R00FEA are listed on our Part Details page. You can also find images and similar parts to WSC452750R00FEA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WSC452750R00FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSC452750R00FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WSC452750R00FEA fall under?

The WSC452750R00FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to WSC452750R00FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WSC452750R00FEA you can contact the distributor directly for product support, shipping queries etc.

Is the WSC452750R00FEA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WSC452750R00FEA have stock available?

Authorised distributors including element14, Newark Electronics, Future Electronics, Farnell and Avnet America have stock available or on a lead time for WSC452750R00FEA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WSC452750R00FEA often in real-time on the comparison pages.

What if I can't find stock of WSC452750R00FEA?

You can fill out our help required form which you can use to request a quote for WSC452750R00FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay