Status: | Unknown |
---|---|
Series: | WSC Series |
RoHS: | Unknown |
Prices starting from US$0.68
Resistor Case Style | - |
---|---|
Resistance | 400ohm |
Product Range | WSC Series |
Voltage Rating | - |
Resistor Element Type | Wirewound |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
MSL | MSL 1 - Unlimited |
SMD Chip Resistor, 400 Ohm, ± 1%, 2 W, 4527 [11470 Metric], Wirewound, Precision Power | Avnet America |
Wirewound Resistor, 400 Ohm, 2W, 1% | Newark Electronics |
WIREWOUND RESISTOR, 400 OHM, 2W, 1% | element14 |
WSC Series 4527 400 Ohm â–’1% 2 W â–’20 ppm/â–‘C Precision Power Wirewound Resistor | Future Electronics |
SMD Chip Resistor, 400 Ohm, � 1%, 2 W, 4527 [11470 Metric], Wirewound, Precision Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSC4527400R0FEA?
Additional datasheets, footprints and schematics for WSC4527400R0FEA are listed on our Part Details page. You can also find images and similar parts to WSC4527400R0FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSC4527400R0FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSC4527400R0FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSC4527400R0FEA fall under?
The WSC4527400R0FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSC4527400R0FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSC4527400R0FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSC4527400R0FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSC4527400R0FEA have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for WSC4527400R0FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSC4527400R0FEA often in real-time on the comparison pages.
What if I can't find stock of WSC4527400R0FEA?
You can fill out our help required form which you can use to request a quote for WSC4527400R0FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.