Status: | Unknown |
---|---|
Series: | WSC Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
5,754
in stock
|
Buy Now | |
element14
from US$0.44
|
5,754
in stock
|
Buy Now | |
Future Electronics
from US$0.53
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
760
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
TTI Europe
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 4527 [11470 Metric] |
---|---|
Resistance | 2ohm |
Product Range | WSC Series |
Voltage Rating | 2V |
Resistor Element Material | Wirewound |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
RES, 2R, 1%, 2W, 4527, WIREWOUND | element14 |
WSC Series 4527 2 W 1 Ohm â–’1 % â–’50 ppm/â–‘C Surface Mount Wirewound Resistor | Future Electronics |
Resistor, Wirewound, 2 Ohm, 2W, Smd, 0.01 | Newark Electronics |
SMD Chip Resistor, 2 Ohm, ± 1%, 2 W, 4527 [11470 Metric], Wirewound, Precision Power | Avnet America |
2 OHM 2W 1% | TTI Europe |
SMD Chip Resistor, 2 Ohm, � 1%, 2 W, 4527 [11470 Metric], Wirewound, Precision Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSC45272R000FEA?
Additional datasheets, footprints and schematics for WSC45272R000FEA are listed on our Part Details page. You can also find images and similar parts to WSC45272R000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSC45272R000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSC45272R000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSC45272R000FEA fall under?
The WSC45272R000FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSC45272R000FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSC45272R000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSC45272R000FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSC45272R000FEA have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for WSC45272R000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSC45272R000FEA often in real-time on the comparison pages.
What if I can't find stock of WSC45272R000FEA?
You can fill out our help required form which you can use to request a quote for WSC45272R000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.