Status: | Unknown |
---|---|
Series: | WSC Series |
RoHS: | Unknown |
Resistor Case Style | - |
---|---|
Resistance | 1ohm |
Product Range | WSC Series |
Voltage Rating | - |
Resistor Element Type | Wirewound |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
WSC Series 4527 2 W 1 Ohm â–’1% â–’50 ppm/â–‘C Precision Power Wirewound Resistor | Future Electronics |
Wirewound Resistor, 1 Ohm, 2W, 1% | Newark Electronics |
SMD Chip Resistor, 1 Ohm, ± 1%, 2 W, 4527 [11470 Metric], Wirewound, Precision Power | Avnet America |
1 OHM 2W 1% | TTI Europe |
SMD Chip Resistor, 1 Ohm, � 1%, 2 W, 4527 [11470 Metric], Wirewound, Precision Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSC45271R000FEA?
Additional datasheets, footprints and schematics for WSC45271R000FEA are listed on our Part Details page. You can also find images and similar parts to WSC45271R000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSC45271R000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSC45271R000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSC45271R000FEA fall under?
The WSC45271R000FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSC45271R000FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSC45271R000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSC45271R000FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSC45271R000FEA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Avnet Asia and TTI Europe have stock available or on a lead time for WSC45271R000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSC45271R000FEA often in real-time on the comparison pages.
What if I can't find stock of WSC45271R000FEA?
You can fill out our help required form which you can use to request a quote for WSC45271R000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.