Status: | Unknown |
---|---|
Series: | WSC Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
22,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
22,000
in stock
|
Buy Now | |
element14
from US$0.67
|
22,000
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
2,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.61
|
-
|
Buy Now | |
TTI Europe
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 2515 [6438 Metric] |
---|---|
Resistance | 50ohm |
Product Range | WSC Series |
Voltage Rating | - |
Resistor Element Material | Wirewound |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 20ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Res, 50R, 1%, 1W, 2515 | Newark Electronics |
RES, 50R, 1%, 1W, 2515 | element14 |
WSC Series 2515 50 O â–’1% 1 W â–’20 ppm/â–‘C Precision Power Wirewound Resistor | Future Electronics |
SMD Chip Resistor, 50 Ohm, ± 1%, 1 W, 2515 [6438 Metric], Wirewound, Precision Power | Avnet America |
50 OHM 1W 1% | TTI Europe |
SMD Chip Resistor, 50 Ohm, � 1%, 1 W, 2515 [6438 Metric], Wirewound, Precision Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSC251550R00FEA?
Additional datasheets, footprints and schematics for WSC251550R00FEA are listed on our Part Details page. You can also find images and similar parts to WSC251550R00FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSC251550R00FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSC251550R00FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSC251550R00FEA fall under?
The WSC251550R00FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSC251550R00FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSC251550R00FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSC251550R00FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSC251550R00FEA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for WSC251550R00FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSC251550R00FEA often in real-time on the comparison pages.
What if I can't find stock of WSC251550R00FEA?
You can fill out our help required form which you can use to request a quote for WSC251550R00FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.