Status: | Unknown |
---|---|
Series: | WSC Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
2,834
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
2,834
in stock
|
Buy Now | |
element14
from US$0.47
|
2,834
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
2,000
in stock
|
Buy Now | |
Avnet America
-
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 2515 [6438 Metric] |
---|---|
Resistance | 2ohm |
Product Range | WSC Series |
Voltage Rating | 1.4V |
Resistor Element Material | Wirewound |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
WSC Series 2515 1 W 2 Ohm â–’1% â–’50 ppm/â–‘C Precision Power Wirewound Resistor | Future Electronics |
Smd Current Sense Resistors, Aec-Q200 Wsc Series, 2 Ohm, 1 W, - 1%, 1.4 V, 2515 [6438 Metric] Rohs Compliant: Yes |Vishay WSC25152R000FEA | Newark Electronics |
RES, 2R, 1%, 1W, 2515, WIREWOUND | element14 |
2 OHM 1W 1% | TTI Europe |
SMD Chip Resistor, 2 Ohm, ± 1%, 1 W, 2515 [6438 Metric], Wirewound, Precision Power | Avnet America |
SMD Chip Resistor, 2 Ohm, � 1%, 1 W, 2515 [6438 Metric], Wirewound, Precision Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSC25152R000FEA?
Additional datasheets, footprints and schematics for WSC25152R000FEA are listed on our Part Details page. You can also find images and similar parts to WSC25152R000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSC25152R000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSC25152R000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSC25152R000FEA fall under?
The WSC25152R000FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSC25152R000FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSC25152R000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSC25152R000FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSC25152R000FEA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for WSC25152R000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSC25152R000FEA often in real-time on the comparison pages.
What if I can't find stock of WSC25152R000FEA?
You can fill out our help required form which you can use to request a quote for WSC25152R000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.