Status: | Unknown |
---|---|
Series: | WSC Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
530
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
530
in stock
|
Buy Now | |
element14
from US$0.90
|
530
in stock
|
Buy Now | |
Future Electronics
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
TTI Europe
from US$0.80
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 2515 [6438 Metric] |
---|---|
Resistance | 1kohm |
Product Range | WSC Series |
Voltage Rating | 31.6V |
Resistor Element Material | Wirewound |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 20ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Smd Current Sense Resistors, Aec-Q200 Wsc Series, 1 Kohm, 1 W, - 1%, 31.6 V Rohs Compliant: Yes |Vishay WSC25151K000FEA | Newark Electronics |
RES, 1K, 1%, 1W, 2515, WIREWOUND | element14 |
RES SMD 1K OHM 1% 1W 2515 | Future Electronics |
SMD Chip Resistor, 1 kOhm, ± 1%, 1 W, 2515 [6438 Metric], Wirewound, Precision Power | Avnet America |
1K OHM 1W 1% | TTI Europe |
SMD Chip Resistor, 1 kOhm, � 1%, 1 W, 2515 [6438 Metric], Wirewound, Precision Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSC25151K000FEA?
Additional datasheets, footprints and schematics for WSC25151K000FEA are listed on our Part Details page. You can also find images and similar parts to WSC25151K000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSC25151K000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSC25151K000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSC25151K000FEA fall under?
The WSC25151K000FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSC25151K000FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSC25151K000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSC25151K000FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSC25151K000FEA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for WSC25151K000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSC25151K000FEA often in real-time on the comparison pages.
What if I can't find stock of WSC25151K000FEA?
You can fill out our help required form which you can use to request a quote for WSC25151K000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.