Status: | Unknown |
---|---|
Series: | WSC Series |
RoHS: | Unknown |
Prices starting from US$0.49
Resistor Case Style | 2515 ^6438 Metric] |
---|---|
Resistance | 150ohm |
Product Range | WSC Series |
Voltage Rating | - |
Resistor Element Type | Wirewound |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
No. of Pins | 2Pins |
Res, Wirewound, 150R, 1%, 1W, 2515 | Newark Electronics |
WSC Series 2515 1 W 150 Ohm â–’1% â–’20 ppm/â–‘C Precision Power Wirewound Resistor | Future Electronics |
SMD Chip Resistor, 150 Ohm, ± 1%, 1 W, 2515 [6438 Metric], Wirewound, Precision Power | Avnet America |
60P1993 | element14 |
150 OHM 1W 1% | TTI Europe |
RES, WIREWOUND, 150R, 1%, 1W, 2515 | Farnell |
SMD Chip Resistor, 150 Ohm, � 1%, 1 W, 2515 [6438 Metric], Wirewound, Precision Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSC2515150R0FEA?
Additional datasheets, footprints and schematics for WSC2515150R0FEA are listed on our Part Details page. You can also find images and similar parts to WSC2515150R0FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSC2515150R0FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSC2515150R0FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSC2515150R0FEA fall under?
The WSC2515150R0FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSC2515150R0FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSC2515150R0FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSC2515150R0FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSC2515150R0FEA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for WSC2515150R0FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSC2515150R0FEA often in real-time on the comparison pages.
What if I can't find stock of WSC2515150R0FEA?
You can fill out our help required form which you can use to request a quote for WSC2515150R0FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.