Status: | Unknown |
---|---|
Series: | VISHAY - WSC Series |
RoHS: | Unknown |
Product Range | VISHAY - WSC Series |
---|---|
Resistance | 2ohm |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Resistor Case Style | - |
Resistor Element Type | Wirewound |
Temperature Coefficient | ± 50ppm/°C |
Res Ww 4527 2 Ohm 1% 2W 50Ppm/ C Smd Rohs Compliant: Yes |Vishay WSC00022R000FEA | Newark Electronics |
Res Wirewound 4527 2 Ohm 1% 2W ±50ppm/°C Molded SMD SMD Embossed Plastic T/R | Avnet America |
Where can I find additional details, specifications and documents for a WSC00022R000FEA?
Additional datasheets, footprints and schematics for WSC00022R000FEA are listed on our Part Details page. You can also find images and similar parts to WSC00022R000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSC00022R000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSC00022R000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSC00022R000FEA fall under?
The WSC00022R000FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSC00022R000FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSC00022R000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSC00022R000FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSC00022R000FEA have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for WSC00022R000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSC00022R000FEA often in real-time on the comparison pages.
What if I can't find stock of WSC00022R000FEA?
You can fill out our help required form which you can use to request a quote for WSC00022R000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.