Status: | Unknown |
---|---|
Series: | AEC-Q200 WSC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | AEC-Q200 WSC Series |
---|---|
Resistance | 1ohm |
Power Rating | 1W |
Resistance Tolerance | 1% |
Voltage Rating | - |
Resistor Case Style | 2515 ^6438 Metric] |
Packaging | Cut Tape |
MSL | MSL 1 - Unlimited |
Res Wirewound 2515 1 Ohm 1% 1W �50ppm/�C Molded SMD SMD Embossed Plastic T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSC00011R000FEA?
Additional datasheets, footprints and schematics for WSC00011R000FEA are listed on our Part Details page. You can also find images and similar parts to WSC00011R000FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSC00011R000FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSC00011R000FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSC00011R000FEA fall under?
The WSC00011R000FEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WSC00011R000FEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSC00011R000FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSC00011R000FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSC00011R000FEA have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for WSC00011R000FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSC00011R000FEA often in real-time on the comparison pages.
What if I can't find stock of WSC00011R000FEA?
You can fill out our help required form which you can use to request a quote for WSC00011R000FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.