Status: | Unknown |
---|---|
Series: | WSBS8518 |
RoHS: | Compliant |
Prices starting from US$6.62
High power to resistor size ratio |
Proprietary processing technique produces extremely low resistance values |
All welded construction |
Application Notes |
---|
Application Note |
Datasheet |
---|
WSBS8518 |
Product Literature |
---|
Tradeshow Brochure |
Instructional Guide |
Capabilities Brochure |
Product Sheet |
Fast Track |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
Technical Notes |
---|
Technical Note |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | Yes |
GREEN | Yes |
Through Hole Current Sense Resistor, Aec-Q200 Wsbs8518 Series, 250 Ohm, 36 W, 5%, Metal Oxide Rohs Compliant: Yes |Vishay WSBS8518L2500JK | Newark Electronics |
WSBS Series 8518 36 W 0.00025 Ohm ▒5 % ▒225 ppm/C SMT Battery Shunt Resistor | Future Electronics |
SMD Current Sense Resistor, 0.25 Milliohm, ± 5%, 36 W, Metal Strip | Avnet America |
RESISTOR, BATTERY SHUNT, R00025, 5% | element14 |
.00025OHM 5% | TTI Europe |
SMD Current Sense Resistor, 0.25 Milliohm, � 5%, 36 W, Metal Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSBS8518L2500JK?
Additional datasheets, footprints and schematics for WSBS8518L2500JK are listed on our Part Details page. You can also find images and similar parts to WSBS8518L2500JK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSBS8518L2500JK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSBS8518L2500JK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSBS8518L2500JK fall under?
The WSBS8518L2500JK is listed under Passive Components > Resistors - Fixed Value > Current Sense Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSBS8518L2500JK when available in the Current Sense Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSBS8518L2500JK you can contact the distributor directly for product support, shipping queries etc.
Is the WSBS8518L2500JK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSBS8518L2500JK have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for WSBS8518L2500JK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSBS8518L2500JK often in real-time on the comparison pages.
What if I can't find stock of WSBS8518L2500JK?
You can fill out our help required form which you can use to request a quote for WSBS8518L2500JK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.