Status: | Unknown |
---|---|
Series: | WSBS8518 |
RoHS: | Compliant |
High power to resistor size ratio |
Proprietary processing technique produces extremely low resistance values |
All welded construction |
Application Notes |
---|
Application Note |
Datasheet |
---|
WSBS8518 |
Product Literature |
---|
Tradeshow Brochure |
Instructional Guide |
Capabilities Brochure |
Product Sheet |
Fast Track |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Checklist |
Technical Notes |
---|
Technical Note |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | Yes |
GREEN | Yes |
RESISTOR, BATTERY SHUNT, R000125, 5% | Farnell |
Resistor, 0.125 Milliohm, ± 5%, 36 W, Metal Strip, High Power Shunt, Screw | Avnet America |
Where can I find additional details, specifications and documents for a WSBS8518L1250JK?
Additional datasheets, footprints and schematics for WSBS8518L1250JK are listed on our Part Details page. You can also find images and similar parts to WSBS8518L1250JK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSBS8518L1250JK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSBS8518L1250JK price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSBS8518L1250JK you can contact the distributor directly for product support, shipping queries etc.
Is the WSBS8518L1250JK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WSBS8518L1250JK have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for WSBS8518L1250JK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSBS8518L1250JK often in real-time on the comparison pages.
What if I can't find stock of WSBS8518L1250JK?
You can fill out our help required form which you can use to request a quote for WSBS8518L1250JK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.