Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
External Height | 25mm |
---|---|
External Width | 25mm |
Sign Colour | Black / Yellow on White |
Sign Type | Hazard |
Sign Legend | Risk of Electric Shock ISO Symbol |
Sign Material | Vinyl |
Product Range | - |
External Length / Height | 25mm |
Pack Quantity | 10 |
Where can I find additional details, specifications and documents for a WS144AA - SAV?
Additional datasheets, footprints and schematics for WS144AA - SAV are listed on our Part Details page. You can also find images and similar parts to WS144AA - SAV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WS144AA - SAV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WS144AA - SAV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WS144AA - SAV fall under?
The WS144AA - SAV is listed under Static Control Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to WS144AA - SAV when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WS144AA - SAV you can contact the distributor directly for product support, shipping queries etc.
Is the WS144AA - SAV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WS144AA - SAV have stock available?
There is no stock from authorised distributors for WS144AA - SAV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WS144AA - SAV often in real-time on the comparison pages.
What if I can't find stock of WS144AA - SAV?
You can fill out our help required form which you can use to request a quote for WS144AA - SAV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.