Status: | Unknown |
---|---|
Series: | G9SP Series |
RoHS: | Unknown |
Prices starting from US$601.70
No. of Inputs | - |
---|---|
Current Rating | - |
No. of Outputs | - |
Kit Contents | Software CD-ROM |
Supply Voltage Max | - |
Product Range | G9SP Series |
SVHC | No SVHC (07-Jul-2017) |
Software Cd, 1 License, Safety Ctrl | Newark Electronics |
G9SP Configurator, 1 license, WIN-2000/X | RS |
WS02-G9SP01-V2 | Avnet America |
Software for G9SP Safety Controller, Setup Disk, CD-ROM, Windows XP 32-bit | Omron Automation WS02-G9SP01-V2 | RS Americas |
SOFTWARE CD, 1 LICENSE, SAFETY CTRL | element14 |
Specialty Controllers Software, hard copy | Sager |
Where can I find additional details, specifications and documents for a WS02G9SP01V2?
Additional datasheets, footprints and schematics for WS02G9SP01V2 are listed on our Part Details page. You can also find images and similar parts to WS02G9SP01V2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WS02G9SP01V2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WS02G9SP01V2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WS02G9SP01V2 fall under?
The WS02G9SP01V2 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to WS02G9SP01V2 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WS02G9SP01V2 you can contact the distributor directly for product support, shipping queries etc.
Is the WS02G9SP01V2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WS02G9SP01V2 have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America, RS Americas and element14 have stock available or on a lead time for WS02G9SP01V2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WS02G9SP01V2 often in real-time on the comparison pages.
What if I can't find stock of WS02G9SP01V2?
You can fill out our help required form which you can use to request a quote for WS02G9SP01V2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.