Status: | Unknown |
---|---|
Series: | Wraptor A6500 Series |
RoHS: | Unknown |
Printer Technology | Thermal Transfer |
---|---|
Printer Type | Desktop |
Supply Voltage VAC | 240V |
Languages | English, Spanish, French, German, Dutch |
Product Range | Wraptor A6500 Series |
Wire Marking Sys, Thermal, 300Dpi, 240V | Newark Electronics |
WRAPTOR A6500 NA UPC VNDR/NUM: 149242/75447359 | Heilind Electronics |
Wraptor A6500 Wrap Printer Applicator, 17.75" H x 14.5" W x 22.5" D | Brady WRAPTOR-A6500 | RS Americas |
Where can I find additional details, specifications and documents for a WRAPTOR-A6500?
Additional datasheets, footprints and schematics for WRAPTOR-A6500 are listed on our Part Details page. You can also find images and similar parts to WRAPTOR-A6500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WRAPTOR-A6500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WRAPTOR-A6500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WRAPTOR-A6500 fall under?
The WRAPTOR-A6500 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Wire Marker Printers.
Can I view similar or alternative parts?
You can view similar parts to WRAPTOR-A6500 when available in the Wire Marker Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WRAPTOR-A6500 you can contact the distributor directly for product support, shipping queries etc.
Is the WRAPTOR-A6500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WRAPTOR-A6500 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for WRAPTOR-A6500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WRAPTOR-A6500 often in real-time on the comparison pages.
What if I can't find stock of WRAPTOR-A6500?
You can fill out our help required form which you can use to request a quote for WRAPTOR-A6500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.