Status: | Unknown |
---|---|
Series: | WR Series |
RoHS: | Unknown |
Prices starting from US$2.75
Product Range | WR Series |
---|---|
Inductance | 13µH |
Inductance Tolerance | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 1mm |
External Length / Height | 48.5mm |
External Width | 32.5mm |
Receiving coil 13.0uH 48.2x32.2mm | RS |
Charging Coil, 13Uh | Newark Electronics |
CHARGING COIL, 13UH | element14 |
WR Rx-ChargeCoil 13uH | Rutronik |
Charging Coil, Wireless, Receiver, 13 uH | Avnet America |
Where can I find additional details, specifications and documents for a WR483245-15F5-G?
Additional datasheets, footprints and schematics for WR483245-15F5-G are listed on our Part Details page. You can also find images and similar parts to WR483245-15F5-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WR483245-15F5-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WR483245-15F5-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WR483245-15F5-G fall under?
The WR483245-15F5-G is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to WR483245-15F5-G when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WR483245-15F5-G you can contact the distributor directly for product support, shipping queries etc.
Is the WR483245-15F5-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WR483245-15F5-G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for WR483245-15F5-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WR483245-15F5-G often in real-time on the comparison pages.
What if I can't find stock of WR483245-15F5-G?
You can fill out our help required form which you can use to request a quote for WR483245-15F5-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.