Status: | Unknown |
---|---|
Series: | WR Series |
RoHS: | Unknown |
Product Range | WR Series |
---|---|
Inductance | 19µH |
Inductance Tolerance | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 0.62mm |
External Length / Height | 44mm |
External Width | 40mm |
Charging Coil, 19Uh | Newark Electronics |
CHARGING COIL, 19UH | element14 |
Rx Coil Unit Inductance 19uH | RS |
Charging Coil, Wireless, Receiver, 19 uH | Avnet America |
Where can I find additional details, specifications and documents for a WR444030-16F3-G?
Additional datasheets, footprints and schematics for WR444030-16F3-G are listed on our Part Details page. You can also find images and similar parts to WR444030-16F3-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WR444030-16F3-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WR444030-16F3-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WR444030-16F3-G fall under?
The WR444030-16F3-G is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to WR444030-16F3-G when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WR444030-16F3-G you can contact the distributor directly for product support, shipping queries etc.
Is the WR444030-16F3-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WR444030-16F3-G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for WR444030-16F3-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WR444030-16F3-G often in real-time on the comparison pages.
What if I can't find stock of WR444030-16F3-G?
You can fill out our help required form which you can use to request a quote for WR444030-16F3-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.