Status: | Unknown |
---|---|
Series: | WR Series |
RoHS: | Unknown |
Product Range | WR Series |
---|---|
Inductance | 12.8µH |
Inductance Tolerance | - |
SVHC | No SVHC (15-Jan-2018) |
Charging Coil, 12.8Uh, 30Mm X 10Mm, Rx | Newark Electronics |
CHARGING COIL, 12.8UH, 30MM X 10MM, RX | element14 |
transfer Receiving coil 12.8uH 30x10mm | RS |
Charging Coil, Wireless, Receiver, 12.8 uH | Avnet America |
Where can I find additional details, specifications and documents for a WR301025-19M8-G?
Additional datasheets, footprints and schematics for WR301025-19M8-G are listed on our Part Details page. You can also find images and similar parts to WR301025-19M8-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WR301025-19M8-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WR301025-19M8-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WR301025-19M8-G fall under?
The WR301025-19M8-G is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to WR301025-19M8-G when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WR301025-19M8-G you can contact the distributor directly for product support, shipping queries etc.
Is the WR301025-19M8-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WR301025-19M8-G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for WR301025-19M8-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WR301025-19M8-G often in real-time on the comparison pages.
What if I can't find stock of WR301025-19M8-G?
You can fill out our help required form which you can use to request a quote for WR301025-19M8-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.