WR221230-36M8-G Inductors & Filters by TDK

CHARGING COIL 27.9UH 5% 22 X 12MM RX

Status: Unknown
Series: WR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.00

Distributor Stock
Logo for RS
RS
from US$1.07
1,445
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.28
138
in stock
Buy Now
Logo for element14
element14
from US$1.04
138
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.00
138
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.46
44
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.34
-
Buy Now

Specifications

Product Range WR Series
Inductance 27.9µH
Inductance Tolerance ± 5%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

transfer Receiving coil 27.9uH 22x12mm | RS
Charging Coil, 27.9Uh, 5%, 22 X 12Mm, Rx | Newark Electronics
CHARGING COIL, 27.9UH, 5%, 22 X 12MM, RX | element14
Charging Coil, Wireless, 27.9 uH | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WR221230-36M8-G?

Additional datasheets, footprints and schematics for WR221230-36M8-G are listed on our Part Details page. You can also find images and similar parts to WR221230-36M8-G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WR221230-36M8-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WR221230-36M8-G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WR221230-36M8-G fall under?

The WR221230-36M8-G is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to WR221230-36M8-G when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WR221230-36M8-G you can contact the distributor directly for product support, shipping queries etc.

Is the WR221230-36M8-G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WR221230-36M8-G have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for WR221230-36M8-G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WR221230-36M8-G often in real-time on the comparison pages.

What if I can't find stock of WR221230-36M8-G?

You can fill out our help required form which you can use to request a quote for WR221230-36M8-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay