WR202010-18M8-ID Inductors & Filters by TDK

CHARGING COIL 11UH 5% 20MM DIA RX

Status: Unknown
Series: WR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.91

Distributor Stock
Logo for RS
RS
from US$2.16
575
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.58
-
Buy Now
Logo for element14
element14
from US$2.00
-
Buy Now
Logo for Farnell
Farnell
from US$1.91
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range WR Series
Inductance 11µH
Inductance Tolerance ± 5%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

transfer Receiving coil 11.0uH 20mm | RS
Charging Coil, 11Uh, 5%, 20Mm Dia, Rx | Newark Electronics
Charging Coil, Wireless, Receiver, 11 uH | Avnet America
CHARGING COIL, 11UH, 5%, 20MM DIA, RX | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WR202010-18M8-ID?

Additional datasheets, footprints and schematics for WR202010-18M8-ID are listed on our Part Details page. You can also find images and similar parts to WR202010-18M8-ID on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WR202010-18M8-ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WR202010-18M8-ID price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WR202010-18M8-ID fall under?

The WR202010-18M8-ID is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to WR202010-18M8-ID when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WR202010-18M8-ID you can contact the distributor directly for product support, shipping queries etc.

Is the WR202010-18M8-ID RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WR202010-18M8-ID have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for WR202010-18M8-ID.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WR202010-18M8-ID often in real-time on the comparison pages.

What if I can't find stock of WR202010-18M8-ID?

You can fill out our help required form which you can use to request a quote for WR202010-18M8-ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay