WR121210-27M8-ID Inductors & Filters by TDK

CHARGING COIL 8.32UH 5% 12MM DIA RX

Status: Unknown
Series: WR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.44

Distributor Stock
Logo for RS
RS
from US$1.56
810
in stock
Buy Now
Logo for element14
element14
from US$1.47
1,064
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.44
1,064
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.74
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.69
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.94
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range WR Series
Inductance 8.32µH
Inductance Tolerance ± 5%
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CHARGING COIL, 8.32UH, 5%, 12MM DIA, RX | element14
transfer Receiving coil 8.32uH 12mm | RS
WR Rx-Charge-Coil 8,32uH | Rutronik
Charging Coil, 8.32Uh, 5%, 12Mm Dia, Rx | Newark Electronics
Charging Coil, Wireless, Receiver, 8.32 uH | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WR121210-27M8-ID?

Additional datasheets, footprints and schematics for WR121210-27M8-ID are listed on our Part Details page. You can also find images and similar parts to WR121210-27M8-ID on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WR121210-27M8-ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WR121210-27M8-ID price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WR121210-27M8-ID fall under?

The WR121210-27M8-ID is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to WR121210-27M8-ID when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WR121210-27M8-ID you can contact the distributor directly for product support, shipping queries etc.

Is the WR121210-27M8-ID RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WR121210-27M8-ID have stock available?

Authorised distributors including element14, Farnell, RS, Rutronik and Newark Electronics have stock available or on a lead time for WR121210-27M8-ID.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WR121210-27M8-ID often in real-time on the comparison pages.

What if I can't find stock of WR121210-27M8-ID?

You can fill out our help required form which you can use to request a quote for WR121210-27M8-ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay