Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,092.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3,092.49
|
No stock
|
Buy Now |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 550°C |
Output Power | 420W |
Kit Contents | WR3M Power Supply HAP 200 Hot Air Pencil with WDH 30 Safety Rest DXV 80 Desoldering Iron with WDH 30 Safety Rest WP 80 Soldering Iron with WDH 10 Stop + Go Safety Rest WVP Vacuum Pickup WDC 2 Dry Cleaner Mains Cable |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (17-Dec-2015) |
Air Flow Max | 18l/min |
External Width | 235mm |
Height | 102mm |
Length | 237mm |
Power Consumption | 420W |
Supply Frequency | 50Hz |
Temperature Max | 550°C |
Temperature Min | 50°C |
Weight | 6.5kg |
Where can I find additional details, specifications and documents for a WR 3000M (UK+EURO)?
Additional datasheets, footprints and schematics for WR 3000M (UK+EURO) are listed on our Part Details page. You can also find images and similar parts to WR 3000M (UK+EURO) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WR 3000M (UK+EURO) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WR 3000M (UK+EURO) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WR 3000M (UK+EURO) fall under?
The WR 3000M (UK+EURO) is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WR 3000M (UK+EURO) when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WR 3000M (UK+EURO) you can contact the distributor directly for product support, shipping queries etc.
Is the WR 3000M (UK+EURO) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WR 3000M (UK+EURO) have stock available?
Authorised distributors including Farnell have stock available or on a lead time for WR 3000M (UK+EURO).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WR 3000M (UK+EURO) often in real-time on the comparison pages.
What if I can't find stock of WR 3000M (UK+EURO)?
You can fill out our help required form which you can use to request a quote for WR 3000M (UK+EURO) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.