Status: | Unknown |
---|---|
Series: | WPSD Series |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | L-COM WPSD Series Waterproof D-Sub Connectors |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
Product Range | WPSD Series |
SVHC | No SVHC (12-Jan-2017) |
WATERPROOF COVER DB9 & HD15, WPSD Series | L-com WPSD1-CVR | RS Americas |
Waterproof Cover, Wpsd D-Sub Connector | Newark Electronics |
COVER, D-SUB CONNECTOR, ABS, BLACK | element14 |
Where can I find additional details, specifications and documents for a WPSD1-CVR?
Additional datasheets, footprints and schematics for WPSD1-CVR are listed on our Part Details page. You can also find images and similar parts to WPSD1-CVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WPSD1-CVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WPSD1-CVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WPSD1-CVR fall under?
The WPSD1-CVR is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to WPSD1-CVR when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WPSD1-CVR you can contact the distributor directly for product support, shipping queries etc.
Is the WPSD1-CVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WPSD1-CVR have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for WPSD1-CVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WPSD1-CVR often in real-time on the comparison pages.
What if I can't find stock of WPSD1-CVR?
You can fill out our help required form which you can use to request a quote for WPSD1-CVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.