Status: | Unknown |
---|---|
Series: | WPMM Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | WPMM Series |
---|---|
Housing Material | Thermoplastic |
Signal Range Max | 305m |
Contact Current | 750mA |
Contact Current DC Max | 200mA |
Contact Voltage DC Max | 30V |
RoHS Compliant | Yes |
Limit Switch, 30V | Newark Electronics |
Where can I find additional details, specifications and documents for a WPMM1A05A?
Additional datasheets, footprints and schematics for WPMM1A05A are listed on our Part Details page. You can also find images and similar parts to WPMM1A05A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WPMM1A05A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WPMM1A05A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WPMM1A05A fall under?
The WPMM1A05A is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Wireless Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to WPMM1A05A when available in the Wireless Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WPMM1A05A you can contact the distributor directly for product support, shipping queries etc.
Is the WPMM1A05A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WPMM1A05A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WPMM1A05A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WPMM1A05A often in real-time on the comparison pages.
What if I can't find stock of WPMM1A05A?
You can fill out our help required form which you can use to request a quote for WPMM1A05A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.