Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | HD-15 Receptacle |
---|---|
Connector Type B | BNC Straight Jacks (5) |
Cable Length - Imperial | 2ft |
Cable Length - Metric | 610mm |
Jacket Color | Grey |
Cable Length | 24" |
RoHS Compliant | No |
Video Adapter, 24In, Gray | Newark Electronics |
WLPLTE ASSMBLY HD15F- 5 BNC F | L-com WPHD15CA | RS Americas |
Where can I find additional details, specifications and documents for a WPHD15CA?
Additional datasheets, footprints and schematics for WPHD15CA are listed on our Part Details page. You can also find images and similar parts to WPHD15CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WPHD15CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WPHD15CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WPHD15CA fall under?
The WPHD15CA is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to WPHD15CA when available in the Audio / Video Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WPHD15CA you can contact the distributor directly for product support, shipping queries etc.
Is the WPHD15CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WPHD15CA have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for WPHD15CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WPHD15CA often in real-time on the comparison pages.
What if I can't find stock of WPHD15CA?
You can fill out our help required form which you can use to request a quote for WPHD15CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.