Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.14
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$9.60
|
273
in stock
|
Buy Now | |
RS Americas
from US$6.99
|
26
in stock
|
Buy Now | |
Heilind Electronics
from US$11.52
|
12
in stock
|
Buy Now | |
element14
from US$14.36
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.52
|
3
in stock
|
Buy Now |
Accessory Type | Cover |
---|---|
For Use With | L-COM USB & Firewire Receptacle Connectors |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Waterproof Cap, Waterproof Usb/Firewire Connector | Newark Electronics |
Waterproof Cap Cover, IP67 Mated, USB or Firewire, Black, PC+ABS, Rubber Lanyard | L-com WPCVR-USB-1394 | RS Americas |
WATERPROOF CAP, USB + 1394 | Heilind Electronics |
COVER, USB/FIREWIRE RCPT CONN, NYLON GF | element14 |
Where can I find additional details, specifications and documents for a WPCVR-USB-1394?
Additional datasheets, footprints and schematics for WPCVR-USB-1394 are listed on our Part Details page. You can also find images and similar parts to WPCVR-USB-1394 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WPCVR-USB-1394 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WPCVR-USB-1394 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WPCVR-USB-1394 fall under?
The WPCVR-USB-1394 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to WPCVR-USB-1394 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WPCVR-USB-1394 you can contact the distributor directly for product support, shipping queries etc.
Is the WPCVR-USB-1394 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WPCVR-USB-1394 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Heilind Electronics, element14 and Farnell have stock available or on a lead time for WPCVR-USB-1394.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WPCVR-USB-1394 often in real-time on the comparison pages.
What if I can't find stock of WPCVR-USB-1394?
You can fill out our help required form which you can use to request a quote for WPCVR-USB-1394 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.