Status: | Unknown |
---|---|
Series: | WIMODPAK Series |
RoHS: | Unknown |
Prices starting from US$285.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$285.34
|
1
in stock
|
Buy Now |
Product Range | WIMODPAK Series |
---|---|
Accessory Type | Radio Box Kit |
External Depth | 152.4mm |
External Width | 203.2mm |
For Use With | WiModPak Series Industrial Wireless Input / Output Modules |
RoHS Compliant | NA |
Nema 4X Radio Box Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a WPA-BOXKIT1?
Additional datasheets, footprints and schematics for WPA-BOXKIT1 are listed on our Part Details page. You can also find images and similar parts to WPA-BOXKIT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WPA-BOXKIT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WPA-BOXKIT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WPA-BOXKIT1 fall under?
The WPA-BOXKIT1 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Controller Accessories.
Can I view similar or alternative parts?
You can view similar parts to WPA-BOXKIT1 when available in the Controller Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WPA-BOXKIT1 you can contact the distributor directly for product support, shipping queries etc.
Is the WPA-BOXKIT1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WPA-BOXKIT1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WPA-BOXKIT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WPA-BOXKIT1 often in real-time on the comparison pages.
What if I can't find stock of WPA-BOXKIT1?
You can fill out our help required form which you can use to request a quote for WPA-BOXKIT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.