Status: | Unknown |
---|---|
Series: | WIMODPAK Series |
RoHS: | Unknown |
Prices starting from US$125.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$125.34
|
1
in stock
|
Buy Now |
Product Range | WIMODPAK Series |
---|---|
Accessory Type | 900MHz Antenna |
For Use With | WiModPak Series Industrial Wireless Input / Output Modules |
Frequency | 900MHz |
Gain | 9dB |
RoHS Compliant | NA |
Antenna 900Mhz, Yagi, 9Db | Newark Electronics |
Where can I find additional details, specifications and documents for a WPA9-ANT3Y?
Additional datasheets, footprints and schematics for WPA9-ANT3Y are listed on our Part Details page. You can also find images and similar parts to WPA9-ANT3Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WPA9-ANT3Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WPA9-ANT3Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WPA9-ANT3Y fall under?
The WPA9-ANT3Y is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Controller Accessories.
Can I view similar or alternative parts?
You can view similar parts to WPA9-ANT3Y when available in the Controller Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WPA9-ANT3Y you can contact the distributor directly for product support, shipping queries etc.
Is the WPA9-ANT3Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WPA9-ANT3Y have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WPA9-ANT3Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WPA9-ANT3Y often in real-time on the comparison pages.
What if I can't find stock of WPA9-ANT3Y?
You can fill out our help required form which you can use to request a quote for WPA9-ANT3Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.