Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131483 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.24
|
340
in stock
|
Buy Now | |
TE Store
from US$0.16
|
107,154
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
8,392
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
4,623
in stock
|
Buy Now | |
element14
from US$0.34
|
3,132
in stock
|
Buy Now | |
Farnell
from US$0.24
|
3,132
in stock
|
Buy Now | |
Boersig
from US$0.12
|
1,618
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
1,065
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
581
in stock
|
Buy Now | |
Avnet Abacus
-
|
19,500
in stock
|
Buy Now |
Material | PBT GF |
---|---|
Color | Orange |
Number of Positions | 2 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
WEDGE LOCK, 2P, PLG, ORG, DTP Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Orange Primary Product Material: PBT Number of Positions: 2 Operating Temperature Range: -55 – 125 °C Secondary Lock Orange | Deutsch Dtp Wedgelock | Part Number: WP-2S | Internal Number: WP-2S | Alias Number: ZPF000000000131483 | PBT | TE Connectivity | TE Store |
DTP Series 2 Position Orange Wedge Lock | Future Electronics |
WEDGE LOCK, PBT GF, 2POS PLUG | element14 |
Connector, Automotive, Wedge Lock, 2 Position, PBT GF, Orange, DTP Series | TE Connectivity WP-2S | RS Americas |
Wedge Lock, Pbt Gf, 2Pos Plug | Newark Electronics |
DEUTSCH - TE Connectivity DTP Accessory Wedge-Lock Plug, DT Series 2 Poles | Distrelec |
Secondary Lock for DTP Series 2 Position Plug Connectors Polybutylene Terephthalate Orange | Avnet Abacus |
Where can I find additional details, specifications and documents for a WP-2S?
Additional datasheets, footprints and schematics for WP-2S are listed on our Part Details page. You can also find images and similar parts to WP-2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WP-2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WP-2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WP-2S fall under?
The WP-2S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to WP-2S when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WP-2S you can contact the distributor directly for product support, shipping queries etc.
Is the WP-2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WP-2S have stock available?
Authorised distributors including TE Store, Future Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for WP-2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WP-2S often in real-time on the comparison pages.
What if I can't find stock of WP-2S?
You can fill out our help required form which you can use to request a quote for WP-2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.