Status: | Unknown |
---|---|
Series: | WP Series |
RoHS: | Unknown |
Prices starting from US$0.0196
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$356.92
|
1
in stock
|
Buy Now | |
TTI Europe
from US$0.0196
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$225.23
|
1
in stock
|
Buy Now | |
element14
from US$366.80
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.0302
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
TE Store
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Label Type | Thermal Transfer Printable |
---|---|
Label Dimensions | 9.7mm x 25.4mm |
Label Material | Polyester |
Label Colour | White |
Pack Quantity | 10000 |
Product Range | WP Series |
Label Height | 9.7mm |
Label Width | 25.4mm |
SVHC | No SVHC (27-Jun-2018) |
WP-254097-10-9 | TTI Europe |
Label, Polyester, White, 9.7Mm X 25.4Mm | Newark Electronics |
LABEL, POLYESTER, WHITE, 9.7MM X 25.4MM | element14 |
Raychem | RS Americas |
WP-254097-10-9 Label Type: Industrial Label Label Style: Die-Cut Label Adhesive Type: Permanent Acrylic Adhesive Compatible With Agency/Standards Products: UL Product Width: 25.4 mm Industrial Label Die-Cut Permanent Acrylic Adhesive UL | Wp White Polyester Label | Part Number: WP-254097-10-9 | Internal Number: D24019-000 | Alias Number: 8-1200606-6 | 25.4 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a WP-254097-10-9?
Additional datasheets, footprints and schematics for WP-254097-10-9 are listed on our Part Details page. You can also find images and similar parts to WP-254097-10-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WP-254097-10-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WP-254097-10-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WP-254097-10-9 fall under?
The WP-254097-10-9 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to WP-254097-10-9 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WP-254097-10-9 you can contact the distributor directly for product support, shipping queries etc.
Is the WP-254097-10-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WP-254097-10-9 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for WP-254097-10-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WP-254097-10-9 often in real-time on the comparison pages.
What if I can't find stock of WP-254097-10-9?
You can fill out our help required form which you can use to request a quote for WP-254097-10-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.