Status: | Unknown |
---|---|
Series: | WP Series |
RoHS: | Unknown |
Transducer Function | Microphone |
---|---|
Directivity | Omnidirectional |
Frequency Response Min | 100Hz |
Frequency Response Max | 4kHz |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 10V |
Sensitivity (dB) | -54dB |
Drain Current Max | - |
Output Impedance | 2.5kohm |
Product Range | WP Series |
SVHC | No SVHC (12-Jan-2017) |
Audio Signal to Noise Ratio | -100dB |
Current Consumption | 300µA |
Device Type | Mini Microphone |
External Depth | 4.13mm |
External Height | 2.26mm |
External Length / Height | 2.26mm |
External Width | 5.56mm |
Impedance | 2500ohm |
Operating Frequency Max | 4000Hz |
Sensitivity | -54dB ± 3dB |
Supply Voltage DC Max | 10V |
Supply Voltage DC Min | 1.5V |
Weight | 1.3g |
MICROPHONE, MINI, NOISE CANCELLING | element14 |
Where can I find additional details, specifications and documents for a WP23501?
Additional datasheets, footprints and schematics for WP23501 are listed on our Part Details page. You can also find images and similar parts to WP23501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WP23501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WP23501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WP23501 fall under?
The WP23501 is listed under Audio Visual > Pro Audio > Microphones & Accessories.
Can I view similar or alternative parts?
You can view similar parts to WP23501 when available in the Microphones & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WP23501 you can contact the distributor directly for product support, shipping queries etc.
Is the WP23501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WP23501 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for WP23501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WP23501 often in real-time on the comparison pages.
What if I can't find stock of WP23501?
You can fill out our help required form which you can use to request a quote for WP23501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.