Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$65.89
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$61.85
|
32
in stock
|
Buy Now | |
element14
from US$79.83
|
32
in stock
|
Buy Now | |
RS Americas
from US$57.10
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$69.92
|
-
|
Buy Now | |
Sager
from US$64.26
|
-
|
Buy Now |
Ignition Type | - |
---|---|
Run Time | - |
Heat Temperature Max | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Electrical Outlet Cover |
---|---|
For Use With | For Flanged Inlets and Flanged Receptacles |
Connector Body Material | Thermoplastic Body |
Product Range | - |
Body Length | 4.56" |
Body Width | 2.84" |
Weatherproof Cover, Plastic | Newark Electronics |
WEATHERPROOF COVER, PLASTIC | element14 |
Weatherproof Device Box Cover (1) Flanged Inlet/Outlet 20/30A Locking | Carlton-Bates |
Hubbell | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a WP2?
Additional datasheets, footprints and schematics for WP2 are listed on our Part Details page. You can also find images and similar parts to WP2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WP2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WP2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WP2 fall under?
The WP2 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to WP2 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WP2 you can contact the distributor directly for product support, shipping queries etc.
Is the WP2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WP2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for WP2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WP2 often in real-time on the comparison pages.
What if I can't find stock of WP2?
You can fill out our help required form which you can use to request a quote for WP2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.