Status: | Unknown |
---|---|
Series: | WP Series |
RoHS: | Unknown |
Prices starting from US$0.0087
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$373.29
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0123
|
37,500
in stock
|
Buy Now | |
TE Store
from US$0.0200
|
18,165
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0123
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0160
|
-
|
Buy Now | |
Avnet America
from US$0.0121
|
-
|
Buy Now | |
RS Americas
from US$0.0140
|
-
|
Buy Now | |
element14
from US$291.73
|
-
|
Buy Now | |
TTI Europe
from US$0.0087
|
-
|
Buy Now |
Label Type | Thermal Transfer Printable |
---|---|
Label Dimensions | 5.1mm x 16.5mm |
Label Material | Polyester |
Label Colour | White |
Pack Quantity | 25000 |
Product Range | WP Series |
Label Height | 5.1mm |
Label Width | 16.5mm |
SVHC | No SVHC (27-Jun-2018) |
3-1200610-6 | Heilind Electronics |
WP-165051-25-9 Label Type: Industrial Label Label Style: Die-Cut Label Adhesive Type: Permanent Acrylic Adhesive Compatible With Agency/Standards Products: UL Product Width: 16.5 mm Industrial Label Die-Cut Permanent Acrylic Adhesive UL | Wp White Polyester Label | Part Number: WP-165051-25-9 | Internal Number: A57045-000 | Alias Number: 3-1200610-6 | 16.5 mm | TE Connectivity | TE Store |
Label, Self Adhesive, 16.5X5.1Mm 25000Pc | Newark Electronics |
LABELS | Avnet America |
Labels Thermal Transfer Printable Label Polyester White 16.5x5.1mm | RS Americas |
WP-165051-25-9 | TTI Europe |
Where can I find additional details, specifications and documents for a WP-165051-25-9?
Additional datasheets, footprints and schematics for WP-165051-25-9 are listed on our Part Details page. You can also find images and similar parts to WP-165051-25-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WP-165051-25-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WP-165051-25-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WP-165051-25-9 fall under?
The WP-165051-25-9 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to WP-165051-25-9 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WP-165051-25-9 you can contact the distributor directly for product support, shipping queries etc.
Is the WP-165051-25-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WP-165051-25-9 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for WP-165051-25-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WP-165051-25-9 often in real-time on the comparison pages.
What if I can't find stock of WP-165051-25-9?
You can fill out our help required form which you can use to request a quote for WP-165051-25-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.